ISO 11090-1

Machine Tools - Test Conditions for Die Sinking Electro-Discharge Machines (EDM) - Terminology and Testing of Accuracy - Part 1: Single Column Machines (Cross Slide Table Type and Fixed Table Type)

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 1998
Status: inactive
Page Count: 34
ICS Code (Electrochemical machines): 25.120.40

Document History

December 1, 2014
Test conditions for die sinking electrodischarge machines (die sinking EDM) - Testing of the accuracy - Part 1: Single-column machines (cross-slide table type and fixed-table type)
This part of ISO 11090 specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes...
ISO 11090-1
March 15, 1998
Machine Tools - Test Conditions for Die Sinking Electro-Discharge Machines (EDM) - Terminology and Testing of Accuracy - Part 1: Single Column Machines (Cross Slide Table Type and Fixed Table Type)
A description is not available for this item.
Advertisement