DS/EN 61158-4 + CD-rom

Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification

inactive
Organization: DS
Publication Date: 27 September 2004
Status: inactive
Page Count: 10
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The Fieldbus Data Link Layer provides basic time-critical messaging communications between devices in an automation environment. The purpose of this part of IEC 61158 is to define eight distinct and non-interoperable fieldbus Data Link protocols. Each protocol defined in this part of this standard is most closely related to, and lies within the field of application of, the corresponding services of IEC 61158-3, the fieldbus Data Link Service Definition.

Document History

December 12, 2006
Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification
The Fieldbus Data Link Layer provides basic time-critical messaging communications between devices in an automation environment. The purpose of this part of IEC 61158 is to define eight distinct and...
DS/EN 61158-4 + CD-rom
September 27, 2004
Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification
The Fieldbus Data Link Layer provides basic time-critical messaging communications between devices in an automation environment. The purpose of this part of IEC 61158 is to define eight distinct and...
Industrial communication networks - Fieldbus specifications -- Part 4-x: Data-link layer protocol specification - Type x elements
1.1 General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides the data-link service by making use of the...
Industrial communication networks - Fieldbus specifications -- Part 4-x: Data-link layer protocol specification - Type x elements
1.1 General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides the data-link service by making use of the...
Advertisement