ETSI - EN 301 811-1-2

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Packet Based Convergence Layer; Part 1: Common Part; Sub-Part 2: Test Suite Structure and Test Purposes (TSS&TP) Specification

inactive
Organization: ETSI
Publication Date: 1 September 2000
Status: inactive
Page Count: 11
scope:

The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 1: Common part.

The objective of the present document is to provide a basis for conformance tests for HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's HIPERLAN Type 2 equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as a basis for the test methodology.

Document History

January 1, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Packet Based Convergence Layer; Part 1: Common Part; Sub-Part 2: Test Suite Structure and Test Purposes (TSS&TP) Specification
A description is not available for this item.
EN 301 811-1-2
September 1, 2000
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Packet Based Convergence Layer; Part 1: Common Part; Sub-Part 2: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 1: Common part....

References

Advertisement