ASME/BPVC - 2289
2289 Copper Alloy Tube Conforming to SB-75 UNS C12200 Temper O50 for External Pressure Use Up to and Including 400 Degrees Farenheit Section VIII, Division 1; ANNULLED SUPP 7
inactive, Most Current
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 1 |
Document History
2289
July 1, 2004
2289 Copper Alloy Tube Conforming to SB-75 UNS C12200 Temper O50 for External Pressure Use Up to and Including 400 Degrees Farenheit Section VIII, Division 1; ANNULLED SUPP 7
A description is not available for this item.
July 1, 2004
2289 Copper Alloy Tube Conforming to SB-75 UNS C12200 Temper O50 for External Pressure Use Up to and Including 400 Degrees Farenheit Section VIII, Division 1
Inquiry: May copper alloy tube conforming to SB-75 UNS C12200 temper O50 be used for external pressure application up to and including 400°F for Section VIII, Division 1 construction?