DS/EN 60730-2-16/A11

Automatic electrical controls for household and similar use - Part 2-16: Particular requirements for automatic electrical water level operating controls of the float type for household and similar applications

inactive, Most Current
Organization: DS
Publication Date: 4 July 2005
Status: inactive
Page Count: 6
ICS Code (Automatic controls for household use): 97.120
scope:

This part of 60730 applies to automatic electrical water level operating controls of the float type for use in, on or in association with equipment for general household and similar use. Examples are water level controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers and washing machines. This part 2 applies to the inherent safety, to the operating values, operating sequences where such are associated with equipment protection, and to the testing of automatic electrical water level operating controls used in, on or in association with household and similar equipment. 60730-2-1 is not applicable to electrical water level operating controls of the float type.

Document History

DS/EN 60730-2-16/A11
July 4, 2005
Automatic electrical controls for household and similar use - Part 2-16: Particular requirements for automatic electrical water level operating controls of the float type for household and similar applications
This part of 60730 applies to automatic electrical water level operating controls of the float type for use in, on or in association with equipment for general household and similar use. Examples are...
December 11, 2001
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level operating controls of the float type for household and similar applications
This part of 60730 applies to automatic electrical water level operating controls of the float type for use in, on or in association with equipment for general household and similar use. Examples are...
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level operating controls of the float type for household and similar applications
This part of 60730 applies to automatic electrical water level operating controls of the float type for use in, on or in association with equipment for general household and similar use. Examples are...
June 7, 1999
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level operating controls of the float type for household and similar applications
This part of IEC 60730 applies to automatic electrical water level operating controls of the float type for use in, on or in association with equipment for general household and similar use. Examples...
March 12, 1998
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level operating controls of the float type for household and similar applications
This part of IEC 730 applies to automatic electrical water level operating controls of the float type for use in, on or in association with equipment for general household and similar use. Examples...

References

Advertisement