ISO 12273

Aerospace - Nuts, Anchor, Self-Locking, Floating, Self-Aligning, Two Lug, with MJ Threads, Classifications: 900 MPa (at Ambient Temperature/235 Degrees Celsius, 900 MPa (at Ambient Temperature)315 Degrees Celsius and 900 MPa (at Ambient Temperature)425 Degrees Celsius - Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1997
Status: inactive
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

September 1, 2010
Aerospace - Nuts, anchor, self-locking, floating, self-aligning, two lug, with MJ threads, classifications: 900 MPa (at ambient temperature)/235 °C, 900 MPa (at ambient temperature)/315 °C and 900 MPa (at ambient temperature)/425 °C - Dimensions
This International Standard specifies the dimensions of floating, self-aligning, two lug anchor nuts, with MJ threads and a self-locking feature achieved by forming the upper portion out-of-round, of...
ISO 12273
August 1, 1997
Aerospace - Nuts, Anchor, Self-Locking, Floating, Self-Aligning, Two Lug, with MJ Threads, Classifications: 900 MPa (at Ambient Temperature/235 Degrees Celsius, 900 MPa (at Ambient Temperature)315 Degrees Celsius and 900 MPa (at Ambient Temperature)425 Degrees Celsius - Dimensions
A description is not available for this item.
Advertisement