DS/EN 301358 V1.1.1

Satellite Earth Stations and Systems (SES); Satellite User Terminals (SUT) using satellites in geostationary orbit operating in the 19,7 GHz to 20,2 GHz (space-to-earth) and 29,5 GHz to 30 GHz (earth-to-space) frequency bands

active, Most Current
Organization: DS
Publication Date: 8 December 1999
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The present document defines the minimum specifications of the technical characteristics of Satellite User Terminals (SUT) operating as part of a satellite network. These SUTs are used mainly for transmission and reception of data signals. In such a network a Network Control Facility (NCF) is responsible for the monitoring and control of the transmit functions of the SUTs.

Document History

DS/EN 301358 V1.1.1
December 8, 1999
Satellite Earth Stations and Systems (SES); Satellite User Terminals (SUT) using satellites in geostationary orbit operating in the 19,7 GHz to 20,2 GHz (space-to-earth) and 29,5 GHz to 30 GHz (earth-to-space) frequency bands
The present document defines the minimum specifications of the technical characteristics of Satellite User Terminals (SUT) operating as part of a satellite network. These SUTs are used mainly for...
Advertisement