DS/EN 301716 V7.3.1
Digital cellular telecommunications system (Phase 2+); Support of Mobile Number Portability (MNP); Technical Realisation; Stage 2 (GSM 03.66 Version 7.3.1 Release 1998)
| Organization: | DS |
| Publication Date: | 15 June 2001 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
The present document describes several alternatives for the realisation of Mobile Number Portability. The present document includes information applicable to network operators, service providers, switch and database manufacturers and national regulators. It is left to operator and implementation decisions which option, or combination of options, is used, taking into account the regulatory and architectural constraints that may prevail. The possible implications of these options on internal node functions and on signalling performance are not covered in the present document. Normative Annex A of the present document describes the technical realisation of the handling of calls to ported GSM mobile subscribers using IN technology.
Document History