DLA - DESC-DWG-85017 REV B

ADAPTERS, ELECTRICAL, COAXIAL, RADIO FREQUENCY

inactive
Organization: DLA
Publication Date: 13 January 1987
Status: inactive
Page Count: 5
scope:

This drawing covers the general requirements and tests for radiofrequency adapters between series and within series.

The complete part number shall be as specified on the item requirements drawing and constructed using the following format:

The DESC requirements drawing shall state the requirement values and design modifications required of the adapters to be acquired by the Government.

The adapter style shall be identified using table I as follows. (Interfaces shall be in accordance with MIL-STD-348 or MIL-A-27434, as applicable).

Example: Designation Series 10 TNC to TNC adapter 5 N to BNC adapter

Note: The designation "50" will indicate that the adapter style is defined on the requirements drawing. TABLE I. Adapter style part number matrix.

C N BNC TNC SMA HN UHF --------------------------------------- C 1 N 2 3 BNC 4 5 6 TNC 7 8 9 10 SMA 11 12 13 14 15 HN 16 17 18 19 20 21 UHF 22 23 24 25 26 27 28

The adapter configuration shall be identified as follows:

B - - - - - - - - - - Bulkhead mount F - - - - - - - - - - Flange mount R - - - - - - - - - - Right angle S - - - - - - - - - - Straight T - - - - - - - - - - TEE

The adapter body material and finish shall be identified as follows:

S - - - - - - - - - - Silver plated brass G - - - - - - - - - - Gold plated beryllium copper P - - - - - - - - - - Passivated corrosion resistant steel N - - - - - - - - - - Nickel plated brass C - - - - - - - - - - Gold plated, corrosion resistant steel Z - - - - - - - - - - Defined on DESC requirements drawing

intended Use:

Adapters conforming to this drawing are intended for use when military specifications do not exist and qualified military adapters that will perform the required function are not available for OEM... View More

Document History

September 12, 2005
ADAPTERS, ELECTRICAL, COAXIAL, RADIO FREQUENCY
Adapters conforming to this drawing are intended for use when defense specifications do not exist and qualified military adapters that will perform the required function are not available for OEM...
November 24, 1999
ADAPTERS, ELECTRICAL, COAXIAL, RADIO FREQUENCY
Adapters conforming to this drawing are intended for use when military specifications do not exist and qualified military adapters that will perform the required function are not available for OEM...
DESC-DWG-85017 REV B
January 13, 1987
ADAPTERS, ELECTRICAL, COAXIAL, RADIO FREQUENCY
This drawing covers the general requirements and tests for radiofrequency adapters between series and within series. The complete part number shall be as specified on the item requirements drawing...
February 12, 1986
ADAPTERS, ELECTRICAL, COAXIAL, RADIO FREQUENCY
A description is not available for this item.
March 18, 1985
ADAPTERS, ELECTRICAL, COAXIAL, RADIO FREQUENCY
A description is not available for this item.
Advertisement