ISA 75.08.09

Face-to-Face Dimensions for Sliding Stem Flangeless Control Valves (Classes 150, 300, and 600)

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 2004
Status: inactive
Page Count: 16
scope:

This standard applies to sliding stem flangeless control valves, sizes 20 mm (3/4 inch) through 600 mm (24 inches) for Classes 150, 300, and 600.

The face-to-face dimensions listed apply only to control valves that will be bolted between flanges.

This standard is not intended to include rotary valves, such as butterfly valves.

Purpose

The purpose of this standard is to aid users in their piping designs for sliding stem flangeless control valves by providing valve face-to-face dimensions without giving special consideration to the equipment manufacturer to be used.

Document History

March 11, 2016
Face-to-Face Dimensions for Sliding Stem Flangeless Control Valves (Classes 150, 300, and 600)
This standard applies to sliding stem flangeless control valves, sizes 20 mm (3/4 inch) through 600 mm (24 inches) for Classes 150, 300, and 600. The face-to-face dimensions listed apply only to...
January 1, 2005
Face-to-Face Dimensions for Sliding Stem Flangeless Control Valves (Classes 150, 300, and 600)
This standard applies to sliding stem flangeless control valves, sizes 20 mm (3/4 inch) through 600 mm (24 inches) for Classes 150, 300, and 600.  The face-to-face dimensions listed apply only to...
ISA 75.08.09
January 1, 2004
Face-to-Face Dimensions for Sliding Stem Flangeless Control Valves (Classes 150, 300, and 600)
This standard applies to sliding stem flangeless control valves, sizes 20 mm (3/4 inch) through 600 mm (24 inches) for Classes 150, 300, and 600. The face-to-face dimensions listed apply only to...
Advertisement