DS/IEC 68-2-13

Basic environmental testing procedures - Part 2: Tests - Test M: Low air pressure

inactive, Most Current
Organization: DS
Publication Date: 1 January 1985
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The object of this test is to determine the suitability of a component or an equipment to operate under conditions of low pressure such as would be encountered at high altitudes.

Document History

DS/IEC 68-2-13
January 1, 1985
Basic environmental testing procedures - Part 2: Tests - Test M: Low air pressure
The object of this test is to determine the suitability of a component or an equipment to operate under conditions of low pressure such as would be encountered at high altitudes.

References

Advertisement