DIN EN 300394-4-11
Terrestrial Trunked Radio (TETRA) - Conformance testing specification - Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 4-11: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station (MS) Repeater type 2 (Endorsement of the English version EN 300394-4-11 V 1.1.1 (2001-01) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
Document History
DIN EN 300394-4-11
August 1, 2001
Terrestrial Trunked Radio (TETRA) - Conformance testing specification - Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 4-11: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station (MS) Repeater type 2 (Endorsement of the English version EN 300394-4-11 V 1.1.1 (2001-01) as German standard)
A description is not available for this item.