NPFC - MIL-B-50762

BODY ASSEMBLY IR, 11743800

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 October 1972
Status: active
Page Count: 20
scope:

This specification covers a modular unit of the Tank Commander's M36 Periscope or the Tank Gunner's M32, M32C or M35 Periscope, herein referred to as Body Assembly (see 6.1).

intended Use:

- The Body Assembly, 11743800, is a modular unit of the Tank Commander's Periscope: M36 or the Tank Gunner's Periscope: M32, M32C or M35, primarily used in the fire control system of the 105MM,... View More

Document History

August 19, 1997
BODY ASSEMBLY IR, 11743800
A description is not available for this item.
August 19, 1997
BODY ASSEMBLY IR, 11743800
A description is not available for this item.
MIL-B-50762
October 10, 1972
BODY ASSEMBLY IR, 11743800
- The Body Assembly, 11743800, is a modular unit of the Tank Commander's Periscope: M36 or the Tank Gunner's Periscope: M32, M32C or M35, primarily used in the fire control system of the 105MM, Gun...

References

Advertisement