IEC - 60317-12
Specifications for Particular Types of Winding Wires Part 12: Polyvinyl Acetal Enamelled Round Copper Wire, Class 120
inactive
| Organization: | IEC |
| Publication Date: | 1 October 1990 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Wires): | 29.060.10 |
Document History
June 1, 2020
Specifications for particular types of winding wires – Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which can be modified...
March 1, 2010
Specifications for particular types of winding wires – Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains...
60317-12
October 1, 1990
Specifications for Particular Types of Winding Wires Part 12: Polyvinyl Acetal Enamelled Round Copper Wire, Class 120
A description is not available for this item.
October 1, 1990
Specifications for Particular Types of Winding Wires Part 12: Polyvinyl Acetal Enamelled Round Copper Wire, Class 120
A description is not available for this item.
January 1, 1990
Specifications for Particular Types of Winding Wires Part 12: Polyvinyl Acetal Enamelled Round Copper Wire, Class 120
A description is not available for this item.