CEN - EN 3842

Aerospace Series - Circular Tubes for Fluids in Corrosion Resistant Steel - Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 0,32 mm Less Than or Equal to a Less Than or Equal to 2,5 mm - Dimensions

active, Most Current
Organization: CEN
Publication Date: 1 September 2001
Status: active
Page Count: 8
ICS Code (Aerospace fluid systems and components): 49.080

Document History

EN 3842
September 1, 2001
Aerospace Series - Circular Tubes for Fluids in Corrosion Resistant Steel - Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 0,32 mm Less Than or Equal to a Less Than or Equal to 2,5 mm - Dimensions
A description is not available for this item.
Advertisement