ASME A112.19.15

Bathtubs/Whirlpool Bathtubs with Pressure Sealed Doors

inactive
Buy Now
Organization: ASME
Publication Date: 18 July 2005
Status: inactive
Page Count: 10
scope:

This Standard establishes material, mechanical, electrical, marking, and testing requirements for bathtubs/whirlpool bathtubs with doors that are made water tight by the use of a pressure seal. It addresses the functional performance and physical characteristics for a pressure sealed door of a bathtub/whirlpool bathtub.

The door is intended to allow for entry into the fixture when the tub is empty and to maintain water tightness when the tub is full.

The use of alternate materials or methods is permitted, provided the proposed material and method complies with the performance requirements and intent of this Standard.

Document History

April 11, 2012
Bathtubs/Whirlpool Bathtubs with Pressure Sealed Doors
This Standard establishes material, mechanical, electrical, marking, and testing requirements for bathtubs/ whirlpool bathtubs with doors that are made water tight by the use of a pressure seal. It...
ASME A112.19.15
July 18, 2005
Bathtubs/Whirlpool Bathtubs with Pressure Sealed Doors
This Standard establishes material, mechanical, electrical, marking, and testing requirements for bathtubs/whirlpool bathtubs with doors that are made water tight by the use of a pressure seal. It...
June 22, 2001
Bathtub/Whirlpool Bathtubs with Pressure Sealed Doors
This Standard establishes material, mechanical, electrical, marking, and testing requirements for bathtubs/whirlpool bathtubs with doors that are made water tight by the use of a pressure seal. It...

References

Advertisement