DIN EN 3680
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) air melted, solution treated - Seamless tube for pressure applications D ≤ 50 mm; 0,5 mm ≤ a ≤ 5 mm, 500 MPa ≤ Rm ≤ 750 MPa
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Steels): | 49.025.10 |
Document History
DIN EN 3680
May 1, 1998
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) air melted, solution treated - Seamless tube for pressure applications D ≤ 50 mm; 0,5 mm ≤ a ≤ 5 mm, 500 MPa ≤ Rm ≤ 750 MPa
A description is not available for this item.