CSA - CAN/CSA-ISO/IEC-7501-2
Identification Cards - Machine Readable Travel Documents - Part 2: Machine Readable Visa
| Organization: | CSA |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 10 |
scope:
Foreword
IS0 (the International Organization for Standardization) and IEC (the International Eiectrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of IS0 or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. IS0 and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with IS0 and IEC, also take part in the work.
in the field of information technology, IS0 and IEC have established a joint technical committee, ISO/I EC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.
International Standard ISO/IEC 7501-2 was prepared by Joint Technical Committee iSO/IEC JTC 1, Information technology, Subcommittee SC 17, Identification cards and related devices.
ISOAEC 7501 consists of the following parts, under the general title Identification cards - Machine readable travel documents:
- Part 1 : Machine readable passport
- Part 2: Machine readable visa
- Part 3: Size-1 and size-2
Document History