NPFC - MIL-E-24572
EXTINGUISHER, FIRE, BROMOTRIFLUOROMETHANE (HALON 1301) SYSTEM COMPONETS (FIXED PIPE, PNEUMATICALLY ACTUATED, NAVAL SHIPBOARD USE)
| Organization: | NPFC |
| Publication Date: | 31 October 1986 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This specification covers chemical (Halon 1301) fire extinguisher system components, including local and remote actuation devices of the fixed (stationary) type whereby Halon 1301 (liquefied and pressurized with nitrogen t o 600 pounds per square inch (lb/in2) a t 70 degrees Fahrenheit (OF) (21 degrees Celsius (°C)) and stowed in containers) is expelled by remote control through a fixed piping system and with discharge nozzles to a predetermined space, compartment, or area.
intended Use:
The equipment covered by this specification is intended for use in on board chemical (Halon 1301 liquefied and pressurized with nitrogen t o 600 lb/in2 at 70°F (21OC)) fire extinguisher systems of... View More
Document History