DLA - MIL-C-83517

CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 20 September 1982
Status: inactive
Page Count: 37
scope:

This specification covers the general requirements and tests for radio frequency connectors used with coaxial, strip, or microstrip transmission line devices.

Connectors shall be of the following types and part numbers, as specified (see 3.1).

Each connector shall be marked with the complete part number. The part number shall be as shown in the following example:

The material of the connector body shall be designated by the numbers 0, 1, 3, 4, and 5 as follows:

0 - Brass 1 - Phosphor bronze 3 - Corrosion resistant steel 4 - Copper beryllium 5 - Copper alloy

The finish of the connector body shall be designated by the numbers 1 through 5 as follows:

1 - Passivated 2 - Gold 3 - Gold plated body and passivated coupling nut 4 - Silver 5 - Nickel

This appendix is to provide additional information to the user of this specification in performing the voltage standing wave ratio (VSWR), radio frequency (RF) leakage and radio frequency (RF) transmission loss measurements.

intended Use:

The connectors and fittings covered by this specification are intended for use in radio frequency application up to the frequency specified (see 3.1). These connectors are not recommended for... View More

Document History

Connector, Coaxial, Radio Frequency for Coaxial, Strip or Microstrip Transmission Line General Specification for
A description is not available for this item.
October 5, 2018
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
The connectors and fittings covered by this specification are intended for use in radio frequency application up to the frequency specified (see 3.1). These connectors are not recommended for field...
March 26, 2015
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
The connectors and fittings covered by this specification are intended for use in radio frequency application up to the frequency specified (see 3.1). These connectors are not recommended for field...
October 27, 2005
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
The connectors and fittings covered by this specification are intended for use in radio frequency application up to the frequency specified (see 3.1). These connectors are not recommended for field...
July 10, 2003
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
A description is not available for this item.
November 30, 1999
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
A description is not available for this item.
July 7, 1998
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
A description is not available for this item.
April 15, 1994
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
A description is not available for this item.
December 9, 1993
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
A description is not available for this item.
March 29, 1991
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
A description is not available for this item.
February 27, 1987
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-C-83517
September 20, 1982
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
This specification covers the general requirements and tests for radio frequency connectors used with coaxial, strip, or microstrip transmission line devices. Connectors shall be of the following...
September 20, 1982
CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR
A description is not available for this item.
Advertisement