DS/EN 302094-3 V1.1.1

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No.7 (SS7) protocols; Call Forwarding on Not Reachable (CFNRc) supplementary service for Cordless Terminal Mobility (CTM) phase 1; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) at the User side of Implementations conforming to the stage three standard for the Call Forwarding on Not Reachable (CFNRc) supplementary services for the signalling application for the mobility management service phase 1 protocol, EN 302 094-1 [1]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the Network side of implementations conforming to EN 302 094-1 [1].

Document History

DS/EN 302094-3 V1.1.1
January 15, 2002
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No.7 (SS7) protocols; Call Forwarding on Not Reachable (CFNRc) supplementary service for Cordless Terminal Mobility (CTM) phase 1; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) at the User side of Implementations conforming to the stage three standard for the Call Forwarding on Not Reachable...
Advertisement