DS/CEN/TS 13130-24

Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 24: Determination of maleic acid and maleic anhydride in food simulants

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 May 2005
Status: active
Page Count: 18
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This document, part 24 of EN 13130, specifies an analytical procedure for the determination of maleic
acid in the four conventional food simulants, water, 3 % w/v aqueous acetic acid, 15 % v/v aqueous
ethanol and olive oil or approved substitute. The level of maleic acid determined is expressed as
milligrams of maleic acid per kilogram of food or food simulant. The method is appropriate for the
quantitative determination of maleic acid in approximate analyte concentration range of 5 mg/kg to 60
mg/kg in the above mentioned food simulants.
This method is also suitable for the determination of maleic anhydride in the four food simulants as
the anhydride is hydrolyzed rapidly and completely to maleic acid during sample preparation. The
level of maleic anhydride is then expressed as milligrams of maleic acid per kilogram of food simulant.
NOTE The method should also be applicable to other aqueous food simulants as well as to the other fatty food simulants, e.g. sunflower oil, corn oil or a mixture of synthetic triglycerides. The suitability of the fat simulant should be assessed prior to setting up migration tests - it may be found necessary to use sunflower oil or HB 307 if unacceptable interferences are found with olive oil.

Document History

DS/CEN/TS 13130-24
May 27, 2005
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 24: Determination of maleic acid and maleic anhydride in food simulants
This document, part 24 of EN 13130, specifies an analytical procedure for the determination of maleic acid in the four conventional food simulants, water, 3 % w/v aqueous acetic acid, 15 % v/v...
Advertisement