DS/EN 12534
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded metal arc welding of high strength steels - Classification
inactive
| Organization: | DS |
| Publication Date: | 10 November 1999 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of wire electrodes, wires, rods and weld deposits in the as-welded or stress relieved condition for gas shielded metal arc welding and gas tungsten arc welding of steels with a minimum yield strength higher than 500 N/mm2. The classification of the wire electrodes, wires and rods is based on their chemical composition.
Document History
March 20, 2001
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded metal arc welding of high strength steels - Classification
This standard specifies requirements for classification of wire electrodes, wires, rods and weld deposits in the as-welded or stress relieved condition for gas shielded metal arc welding and gas...
DS/EN 12534
November 10, 1999
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded metal arc welding of high strength steels - Classification
This standard specifies requirements for classification of wire electrodes, wires, rods and weld deposits in the as-welded or stress relieved condition for gas shielded metal arc welding and gas...