NEMA - ANSI C78.1433

Electric Lamps - Two-Inch (51 mm) Dichroic Coated Integral Reflector, Rim Reference, Tungsten Halogen Large Screen Projection Lamps with GX5.3 Bases

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2001
Status: active
Page Count: 23
scope:

This standard consolidates previous standards for certain low voltage two-inch (51mm) dichroic coated integral reflector, rim reference tungsten halogen lamp types with GX5.3 bases designed for large screen projection systems and used in 8mm projection, 16mm projection, slide projector, photo enlarger, and printing applications. The lamp types contained in this standard are not to be considered as interchangeable although they will all physically fit into two-inch integral rim reference centering systems and common GX5.3 lampholders. Photometry performance of each lamp depends upon the photometry appraisal system for which it was designed as well as the system in which the lamp is used. Photometry appraisal and end use systems may or may not be the same.

Two-inch (51mm) integral reflector, rim reference tungsten halogen lamps with GX5.3 bases having ANSI lamp designations, DDM, EJL, ELB, and ELC are included in this Standard.

Document History

ANSI C78.1433
January 1, 2001
Electric Lamps - Two-Inch (51 mm) Dichroic Coated Integral Reflector, Rim Reference, Tungsten Halogen Large Screen Projection Lamps with GX5.3 Bases
This standard consolidates previous standards for certain low voltage two-inch (51mm) dichroic coated integral reflector, rim reference tungsten halogen lamp types with GX5.3 bases designed for large...

References

Advertisement