DS/EN ISO/IEC 8651-4
Information technology - Computer graphics - Graphical Kernel System (GKS) language bindings - Part 4: C
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 October 1996 |
| Status: | inactive |
| Page Count: | 350 |
| ICS Code (Computer graphics): | 35.140 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
The graphical Kernel System (GKS), ISO 7942:1985, specifies a language independent nucleus of a graphics system. For integration into a programming language, GKS is embedded in a language dependent layer obeying the particular conventions of that language. This part of ISO/IEC 8651 specifies such a language dependent layer for the C language.
Document History
DS/EN ISO/IEC 8651-4
October 22, 1996
Information technology - Computer graphics - Graphical Kernel System (GKS) language bindings - Part 4: C
The graphical Kernel System (GKS), ISO 7942:1985, specifies a language independent nucleus of a graphics system. For integration into a programming language, GKS is embedded in a language dependent...