NPFC - MIL-I-7032

INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 4 April 1966
Status: inactive
Page Count: 33
scope:

This specification covers devices, for use on aircraft, which convert power from 28-volt dc systems to ac power at 400 cps.

Inverters shall be of the following classes, as specified:

Class A - Inverters which are self-cooled and designed to meet the altitude-temperature requirements of Standard MS33543, curve II. Class B - Inverters which are self-cooled and designed to meet the altitude-temperature requirements of Standard MS33543, curve I, except that the ambient temperature shall not exceed 85°C. The inverter shall deliver rated output up to 50,000 feet and 50 percent (minimum) rated power to 65,000 feet. Class C - Inverters which are blast-cooled and designed to meet the altitude-temperature requirements of MS33542.

intended Use:

This specification covers the requirements for inverters, which are used as devices to convert direct current electrical energy into alternating current electrical energy. They are intended for... View More

Document History

Inverters, Aircraft, General Specification for
A description is not available for this item.
September 8, 2016
Inverters, Aircraft, General Specification for
A description is not available for this item.
September 10, 2010
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
The items described herein are intended for use on aircraft to convert 28 Volt DC power to either single- or three-phase, 115 VRMS, 400 hertz AC power. Inverters typically are used to provide AC...
September 4, 1996
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 8, 1994
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
This specification covers the general requirements for inverters which convert electrical power in aircraft from nominal 28 Volts DC (see 6.4.2) power to three-phase or single-phase AC (see 6.4.1)...
August 8, 1994
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 11, 1987
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 22, 1973
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 14, 1970
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 14, 1970
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-I-7032
April 4, 1966
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
This specification covers devices, for use on aircraft, which convert power from 28-volt dc systems to ac power at 400 cps. Inverters shall be of the following classes, as specified: Class A -...
February 8, 1964
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 14, 1958
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 15, 1956
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 21, 1954
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 5, 1953
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 12, 1953
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 14, 1950
INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement