NAVY - UFGS-J-01525N

SAFETY REQUIREMENTS

active, Most Current
Organization: NAVY
Publication Date: 1 March 2001
Status: active
Page Count: 25
scope:

NOTE:

This guide specification covers construction safety requirements and requirements for the protection of Government people, property and resources. It is intended for use in construction, renovation and demolition projects in the Engineering Field Activity, NW area of responsibility. The requirements of the guide specification supplement Army Corps of Engineers manual EM-385-1-1 and clarify safety concerns for high risk construction activities. All contracts require an Accident Prevention Plan with associated Activity Hazard Analysis (and related specific plans, programs, procedures) listed on pages A-3 and A-4 per COE EM-385-1-1. Some contracts may require additional special safety plans which should be included with respective sections of the specifications. For environmental remediation contracts, an APP is required with the overall contract and a site specific Health and Safety Plan is required for each task order. Contact the EFA,NW Safety Manager for applicability. Many states and municipalities have more stringent or additional requirements and this section should be modified as required to suit local conditions and regulations.

Document History

UFGS-J-01525N
March 1, 2001
SAFETY REQUIREMENTS
NOTE: This guide specification covers construction safety requirements and requirements for the protection of Government people, property and resources. It is intended for use in construction,...

References

Advertisement