DLA - SMD-5962-77055 REV A
MICROCIRCUITS, DIGITAL, CMOS DUAL, RETRIGGERABLE/RESETTABLE MONOSTABLE MULTIVIBRATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 December 1977 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes the requirements for monolithic silicon, retriggerable/ resettable microcircuits. This drawing provides for a level of microcircuit quality and reliability assurance for procurement of microcircuits in accordance with MIL-M-38510.
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit
01 (See 6.6) Dual retriggerable/resett
The case outline shall be as designated in MIL-M-38510, appendix C and as follows:
Outline letter Case outline E D-2 (16-pin. ¼" × ⅞" dual-in-line) F F-5 (16-pin. ¼" × ⅜" flat pack)
Supply voltage range- - - - - - - - - - - - - - - - - - −0.5 Vdc to +18 Vdc Input voltage range - - - - - - - - - - - - - - - - - - −0.5 to VDD +0.5 Vdc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD1/ - - - - - - - - - - - - 500 mWdc 2/ Lead temperature (soldering 10 seconds) - - - - - - - - +300°C Thermal resistance, junction to case - - - - - - - - - Junction temperature- - - - - - - - - - - - - - - - - - TJ = +175°C
Supply voltage- - - - - - - - - - - - - - - - - - - - - +3 Vdc to +18 Vdc Ambient operating temperature range - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History