DIN EN 3035

Aerospace series - 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa(at ambient temperature)/235 °C; German version EN 3035:1996

active, Most Current
Organization: DIN
Publication Date: 1 November 1996
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 3035
November 1, 1996
Aerospace series - 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa(at ambient temperature)/235 °C; German version EN 3035:1996
A description is not available for this item.
Advertisement