DLA - SMD-5962-93202 REV B

MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER

inactive
Organization: DLA
Publication Date: 7 May 1996
Status: inactive
Page Count: 19

Document History

January 6, 2022
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
April 12, 2017
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 8, 2016
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 11, 2012
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 25, 2004
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
August 12, 1998
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-93202 REV B
May 7, 1996
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
May 11, 1995
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
May 16, 1994
MICROCIRCUIT, HYBRID, LINEAR, 18-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement