DLA - SMD-5962-77044 REV D

MICROCIRCUIT, DIGITAL, CMOS, NOR GATES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 March 1994
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices.

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit 01 4078B 8-input NOR gate 02 4078B 8-input NOR/OR gate 03 4002B 4-input NOR gates

The case outlines shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style A CDFP6-F14 or GDFP5-F14 14 Flat package C CDIP2-T14 or GDIP1-T14 14 Dual-in-line package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD): Device type 01 - - - - - - - - - - - - - - - - −0.5 V dc to +18 V dc Device types 02, 03 - - - - - - - - - - - - - - −0.5 V dc to +20 V dc Input voltage range - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc DC input current, any one input - - - - - - - - - ±10 mA Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - 500 mW dc 1/ Lead temperature (soldering, 10 seconds)- - - - - +300°C Thermal resistance, junction-to-case (ΘJC)- - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - +175°C

Supply voltage range (VCC)- - - - - - - - - - - - +3.0 V dc to +18 V dc Minimum high level input voltage (VIH)- - - - - - +3.5 V dc Maximum low level input voltage (VIL) - - - - - - +1.5 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistic purposes.

Document History

August 24, 2022
MICROCIRCUIT, DIGITAL, CMOS, NOR GATES, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 23, 2016
MICROCIRCUIT, DIGITAL, CMOS, NOR GATES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 22, 2010
MICROCIRCUIT, DIGITAL, CMOS, NOR GATES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 14, 2005
MICROCIRCUIT, DIGITAL, CMOS, NOR GATES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 20, 2001
MICROCIRCUIT, DIGITAL, CMOS, NOR GATES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-77044 REV D
March 8, 1994
MICROCIRCUIT, DIGITAL, CMOS, NOR GATES, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
Advertisement