This test method covers the determination of abrasion resistance of all types of stones for floors, steps, and similar uses where the wear is caused by foot traffic. The values stated in either SI...
This specification covers liquid membrane-forming compounds suitable for application to concrete surfaces to reduce the loss of water during the early-hardening period. White-pigmented...
This specification defines the requirements for grading and quality of fine and coarse aggregate (other than lightweight or heavyweight aggregate) for use in concrete.2 This specification is for use...
This specification covers the classification of polyethylene film up to 0.254 mm (0.010 in.) in thickness, inclusive. The film can contain additives for the improvement of the surface properties,...