ASD-STAN - PREN 4009
Aerospace Series Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) Classification : 1 550 MPa (at Ambient Temperature) / 650 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 18 November 1994 |
| Status: | active |
| Page Count: | 6 |
Document History
PREN 4009
November 18, 1994
Aerospace Series Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) Classification : 1 550 MPa (at Ambient Temperature) / 650 Degrees C
A description is not available for this item.