ASTM D2673
Standard Specification for Oriented Polypropylene Film
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Films and sheets): | 83.140.10 |
Document History
August 1, 2014
Standard Specification for Oriented Polypropylene Film
This specification covers oriented polypropylene (OPP) film in the thickness range from 10 to 75 μm (0.4 to 3.0 mils).
The film can contain colorants, stabilizers, or other additives, and can be...
August 1, 2014
Standard Specification for Oriented Polypropylene Film
This specification covers oriented polypropylene (OPP) film in the thickness range from 10 to 75 μm (0.4 to 3.0 mils).
The film can contain colorants, stabilizers, or other additives, and can be...
May 1, 2009
Standard Specification for Oriented Polypropylene Film
This specification covers oriented polypropylene (OPP) film in the thickness range from 10 to 75 μm (0.4 to 3.0 mils).
The film can contain colorants, stabilizers, or other additives, and can be...
September 1, 2004
Standard Specification for Oriented Polypropylene Film
(Footnote *)
This specification covers oriented polypropylene (OPP) film in the thickness range from 10 to 75 µm [0.4 to 3.0 mils].
The film can contain colorants, stabilizers, or other additives,...
July 10, 1999
Standard Specification for Oriented Polypropylene Film
1. Scope * 1.1 This specification covers oriented polypropylene (OPP) film in the thickness range from 10 to 75 µm (0.4 to 3.0 mils). 1.2 The film may contain colorants, stabilizers, or other...
March 15, 1994
STANDARD SPECIFICATION FOR ORIENTED POLYPROPYLENE FILM
A description is not available for this item.
ASTM D2673
January 1, 1994
Standard Specification for Oriented Polypropylene Film
A description is not available for this item.
November 24, 1989
STANDARD SPECIFICATION FOR ORIENTED POLYPROPYLENE FILM
A description is not available for this item.
November 30, 1984
STANDARD SPECIFICATION FOR ORIENTED POLYPROPYLENE FILM
A description is not available for this item.