MODUK - DEF STAN 59-62: 90/037
Integrated Circuit
| Organization: | MODUK |
| Publication Date: | 1 January 1969 |
| Status: | active |
| Page Count: | 2 |
scope:
CONCISE DETAILS
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:
DTL circuit with TWO identical multiple circuits each having TWO POSITIVE NAND GATES each with TWO INPUTS and whose OUTPUTS are connected to a BISTABLE SEQUENTIAL CIRCUIT with separate CLOCK and PRESET INPUTS.
The circuit is in a Ceramic Flatpack encapsulation and is designed to operate over the positive supply voltage range 4.75V to 5.25V and over the ambient temperature range 0°C to +75°C.
Document History