IEC 60332-1-3

Tests on electric and optical fibre cables under fire conditions Part 1-3: Test for vertical flame propagation for a single insulated wire or cable Procedure for determination of flaming droplets/particles

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2004
Status: inactive
Page Count: 30
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60332 specifies a test procedure for assessment of falling flaming droplets/ particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is subjected to defined fire conditions.

NOTE 1 Testing to IEC 60332-1-3 may be performed simultaneously with that to IEC 60332-1-2, if required.

Recommended requirements for performance are given in Annex A.

IEC 60332-1-3 specifies the use of a 1 kW pre-mixed flame and is for general use, except that the procedure specified may not be suitable for the testing of small single insulated conductors or cables of less than 0,5 mm2 total cross-section because the conductor melts before the test is completed, or for the testing of small optical fibre cables because the cable is broken before the test is completed.

Document History

July 1, 2015
Tests on electric and optical fibre cables under fire conditions – Part 1-3: Test for vertical flame propagation for a single insulated wire or cable – Procedure for determination of flaming droplets/particles
This part of IEC 60332 specifies a test procedure for assessment of falling flaming droplets/ particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is...
July 1, 2015
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions – Part 1-3: Test for vertical flame propagation for a single insulated wire or cable – Procedure for determination of flaming droplets/particles
A description is not available for this item.
IEC 60332-1-3
July 1, 2004
Tests on electric and optical fibre cables under fire conditions Part 1-3: Test for vertical flame propagation for a single insulated wire or cable Procedure for determination of flaming droplets/particles
This part of IEC 60332 specifies a test procedure for assessment of falling flaming droplets/ particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is...

References

Advertisement