ASTM International - ASTM E324-99

Test Method for Relative Initial and Final Melting Points and the Melting Range of Organic Chemicals (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 3
ICS Code (Organic chemicals in general): 71.080.01
scope:

1.1 This test method covers the determination, by a capillary tube method, of the initial melting point and the final melting point, which define the melting range, of samples of organic chemicals whose melting points without decomposition fall between 30 and 250°C.

1.2 This test method is applicable only to crystalline materials that are sufficiently stable in storage to meet the requirements of a satisfactory standard sample as defined in Section 6.

1.3 This test method is not directly applicable to opaque materials or to noncrystalline materials such as waxes, fats, and fatty acids.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2023
Standard Test Method for Relative Initial and Final Melting Points and the Melting Range of Organic Chemicals
1.1 This test method covers the determination, by a capillary tube method, of the initial melting point and the final melting point, which define the melting range, of samples of organic chemicals...
November 1, 2016
Standard Test Method for Relative Initial and Final Melting Points and the Melting Range of Organic Chemicals
1.1 This test method covers the determination, by a capillary tube method, of the initial melting point and the final melting point, which define the melting range, of samples of organic chemicals...
ASTM E324-99
September 10, 1999
Test Method for Relative Initial and Final Melting Points and the Melting Range of Organic Chemicals (Withdrawn 2001)
1.1 This test method covers the determination, by a capillary tube method, of the initial melting point and the final melting point, which define the melting range, of samples of organic chemicals...
January 1, 1979
Standard Test Method for Relative Initial and Final Melting Points and the Melting Range of Organic Chemicals
A description is not available for this item.
Advertisement