DS/EN 300339 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM) - General ElectroMagnetic Compatibility (EMC) for radio communications equipment
| Organization: | DS |
| Publication Date: | 3 February 1999 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document covers the assessment of radio communication and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). The present document may be applied to all categories of radio communications equipment with the exception of broadcast receivers. It does not apply to inductive communications equipment. Where a relevant Harmonized dedicated product EMC EN or product family Harmonized EMC EN exists, such an EN takes precedence over the present document. The present document specifies the applicable EMC tests, the methods of measurements, the limits and the minimum performance criteria for radio equipment operating in the frequency range 9 kHz to 3 000 GHz, and any associated ancillary equipment. The present document contains all of the EMC requirements for radio equipment. However, it does not specify general methods of measurement related to the antenna port.
Document History