DLA - DESC-DWG-78016 REV D

MICROCIRCUITS, DIGITAL, 4K SCHOTTKY BIPOLAR PROM, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 22 January 1988
Status: inactive
Page Count: 17
scope:

This drawing describes the requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 (see 6.4) 512×8-bit Schottky PROM 90 02 (see 6.4) 512×8-bit Schottky PROM 45

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline J D-3 (24-lead, 0.600″ row spacing), dual-in-line package K F-6 (24-lead, 0.640″ × 0.420″ × 0.090″, MAX), flat package U C-12 (32-terminal, 0.560″ × 0.458″ × 0.120″, MAX), rectangular leadless chip carrier package 3 C-4 (28-terminal, 0.460″ SQ. × 0.100″, MAX), square leadless chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range- - - - - - - - - - - - - - - - −1.5 V dc to 5.5 V dc Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - 1.02 W Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) 2/- - - (See MIL-M-38510, appendix C) Maximum junction temperature (TJ)- - - - - - - - - +175°C Output sink current - - - - - - - - - - - - - - - 100 mA

Supply voltage range (VCC) - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Case operating temperature range (TC)- - - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - 0.8 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-78016 REV D
January 22, 1988
MICROCIRCUITS, DIGITAL, 4K SCHOTTKY BIPOLAR PROM, MONOLITHIC SILICON
This drawing describes the requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...
June 2, 1987
MICROCIRCUITS, DIGITAL, 4K SCHOTTKY BIPOLAR PROM, MONOLITHIC SILICON
A description is not available for this item.
May 4, 1986
MICROCIRCUITS, DIGITAL, 4K SCHOTTKY BIPOLAR PROM, MONOLITHIC SILICON
A description is not available for this item.
May 8, 1979
MICROCIRCUITS, DIGITAL, 4K SCHOTTKY BIPOLAR PROM, MONOLITHIC SILICON
A description is not available for this item.
Advertisement