ISO 2286-2
Rubber- or Plastics-Coated Fabrics - Determination of Roll Characteristics - Part 2: Methods for Determination of Total Mass per Unit Area, Mass per Unit Area of Coating and Mass per Unit Area of Substrate
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Coated fabrics): | 59.080.40 |
Document History
September 15, 2016
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate
This part of ISO 2286 specifies methods of determining the total mass per unit area, the mass per unit area of the coating and the mass per unit area of the substrate cloth of a rubber- or...
ISO 2286-2
June 1, 1998
Rubber- or Plastics-Coated Fabrics - Determination of Roll Characteristics - Part 2: Methods for Determination of Total Mass per Unit Area, Mass per Unit Area of Coating and Mass per Unit Area of Substrate
A description is not available for this item.