DS/EN 14035-8
Fireworks - Part 8: Bengal sticks - Specification and test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 29 September 2004 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies requirements for the construction, performance, primary packaging and labelling of Bengal sticks and the corresponding test methods. It is applicable to fireworks which are classified as Bengal sticks in categories 1 and 2 in EN 14035-2 and which are contained in a primary pack.
Document History
DS/EN 14035-8
September 29, 2004
Fireworks - Part 8: Bengal sticks - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Bengal sticks and the corresponding test methods. It is applicable to fireworks which are...