DLA - SMD-5962-88710

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 August 1988
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F518 8-bit identity comparator with open-collector outputs and pull-up resistors on Q inputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Input current range - - - - - - - - - - - - - - - - −30 mA to 5.0 mA Voltage applied to any output in the high state - - −0.5 V dc to 5.5 V dc Current into any output in the low state - - - - - - 40 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - 214.5 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V minimum to +5.5 V maximum. Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Maximum high level output voltage (VOH) - - - - - - 5.5 V dc Maximum low level output current (IOL) - - - - - - - 20 mA Case operating temperature range (TC) - - - - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 16, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8 BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
January 20, 2010
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88710
August 17, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement