DLA - SMD-5962-96751
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DUAL J-K FLIP-FLOPS WITH CLEAR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 February 1996 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS73A dual J-K flip-flops with clear
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C CDIP2-T14 or GDIP1-T14 14 dual-in-line package D CDFP2-F14 or GDFP1-F14 14 flat package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - −0.5 V minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 dc Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Maximum power dissipation (PD) 2/- - - - - - - - - - - - - - 110mW
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level output current (IOH) - - - - - - - - - - −0.4 mA Maximum low level output current (IOL) - - - - - - - - - - - 4 mA Maximum input clamp current (IIK)- - - - - - - - - - - - - - −1.5 V Pulse width tw: Clock high - - - - - - - - - - - - - - - - - 20 ns Clear low - - - - - - - - - - - - - - - - - 25 ns Setup time (tsu) 3/- - - - - - - - - - - - - - - - - - - - - 20 ns ↓ Hold time (th) 3/- - - - - - - - - - - - - - - - - - - - - - 0 ns ↓ Case operating temperature range (TC)- - - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . XX percent 4/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History