MODUK - DEF STAN 59-41: PT 3: SUPP H
Electromagnetic Compatibility Part 3: Technical Requirements Test Methods and Limits Supplement H: Test Method DCS02 Conducted Susceptibility, Power, Control and Signal Lines 50kHz - 400MHz
| Organization: | MODUK |
| Publication Date: | 9 July 1993 |
| Status: | inactive |
| Page Count: | 20 |
scope:
Purpose
The purpose of this test is to confirm that rf signals in the range 50 kHz to 400 MHz, when coupled on to the interconnecting cable looms and power supply lines of an EUT, will not cause degradation of performance. addition this test will provide an amplitude/frequency malfunction signature for the system which, when compared with the levels of current on the looms (or cables) caused by onboard and external transmitting sources measured during clearance trials, will assist in the establishment of adequate safety margins.
Document History