DLA - SMD-5962-88663

MICROCIRCUIT, LINEAR, OCTAL, VOLTAGE MODE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 January 1990
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Total unadjusted error 01 7228T Octal, CMOS, 8-bit voltage-mode DAC ±2.0 LSB 02 7228U Octal, CMOS, 8-bit voltage-mode DAC ±1.0 LSB

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

VDD to ground range - - - - - - - - - - - - - - - - - - −0.3 V dc to +17 V dc VDD to VSS range - - - - - - - - - - - - - - - - - - - - +0.3 V dc to +24 V dc Digital input voltage to ground range - - - - - - - - - −0.3 V dc to VDD VREF to ground range - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD VOUT to ground range 1/ - - - - - - - - - - - - - - - - VSS to VDD Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - 1.0 W 2/ Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - +175°C

Operating voltage range for dual supply: Positive supply range (VDD) - - - - - - - - - - - - - +10.8 V dc to +16.5 V dc Negative supply range (VSS) - - - - - - - - - - - - - −4.5 V dc to −5.5 V dc Reference voltage range (VREF) - - - - - - - - - - - - +2.0 V dc to +10.0 V dc Operating voltage range for single supply: Positive supply range (VDD) - - - - - - - - - - - - - +13.5 V dc to +16.5 V dc Negative supply range (VSS) - - - - - - - - - - - - - 0 V dc Reference voltage range (VREF) - - - - - - - - - - - - +10 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 14, 2019
MICROCIRCUIT, LINEAR, OCTAL, VOLTAGE MODE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
December 13, 2013
MICROCIRCUIT, LINEAR, OCTAL, VOLTAGE MODE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 25, 2002
MICROCIRCUIT, LINEAR, OCTAL, VOLTAGE MODE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88663
January 24, 1990
MICROCIRCUIT, LINEAR, OCTAL, VOLTAGE MODE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement