DIN EN 13774
Valves for gas distribution systems with maximum operating pressures less than or equal to 16 bar - Performance
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Valves in general): | 23.060.01 |
Document History
May 1, 2013
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and...
DIN EN 13774
July 1, 2003
Valves for gas distribution systems with maximum operating pressures less than or equal to 16 bar - Performance
A description is not available for this item.