FORD - WSD-M21P11-B5

CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 120 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 14 August 2003
Status: inactive
Page Count: 4
scope:

1. SCOPE

These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake and/or zinc particles and organic materials.

Document History

February 24, 2011
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 120 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake...
March 17, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 120 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
January 28, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 120 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
WSD-M21P11-B5
August 14, 2003
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 120 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
February 26, 1993
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 120 H - SILVER
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...

References

Advertisement