ETSI - EN 300 396-8-2
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 2: Type 1 Repeater Air Interface (AI)
| Organization: | ETSI |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 44 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to type 1 repeater (MS-REP1) and for TETRA Direct Mode Operation type 1 repeaters (DM-REP1) Air Interface (AI) protocol, defined in EN 300 396-4 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETS 300 406 [3].
Document History