DIN EN 300324-4

V-interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (AN side) (Endorsement of the English version EN 300324-4 V 3.1.1 (2001-03) as German Standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 1
ICS Code (Switching and signalling systems): 33.040.30

Document History

DIN EN 300324-4
December 1, 2001
V-interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (AN side) (Endorsement of the English version EN 300324-4 V 3.1.1 (2001-03) as German Standard)
A description is not available for this item.
Advertisement