GMNA - GMP.E/P.002

Thermoplastic Elastomer - Polyolefinic, Shore A64, Underhood Applications

inactive
Buy Now
Organization: GMNA
Publication Date: 1 October 2001
Status: inactive
Page Count: 3
scope:

1 Scope

This specification covers the properties of a black and natural, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix. The material can be processed by extrusion, injection or blow molding. 1.1 Material Description. Subparagraphs were not applicable. 1.2 Cross-Reference of Replaced Specifications. Subparagraphs were not applicable. 1.3 Symbol. Not applicable. 1.4 Typical Application. Typical applications include the following: seals, air ducts, CVJ boots, grommets. Continuous operating temperature range: 40 to 135 °C.

Document History

January 1, 2011
Thermoplastic Elastomer – Polyolefinic, Shore A64, Underhood Applications
This specification covers the properties of a black and natural, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene...
GMP.E/P.002
October 1, 2001
Thermoplastic Elastomer - Polyolefinic, Shore A64, Underhood Applications
1 Scope This specification covers the properties of a black and natural, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous...
September 1, 1988
Thermoplastic Polyolefin Elastomer - Heat Stabilized, Alloy, Shore A64
1 SCOPE. This specification covers the properties of a black, heat stabilized, thermoplastic polyolefm alloy elastoma molding compound.

References

Advertisement